Pentair, Inc. Multipurpose Wall Mount Enclosure A244208WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A244208WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A244208WFLP
Multipurpose Wall Mount Enclosure A244208WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 42 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A42P24 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A244208WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details