Pentair, Inc. Multipurpose Wall Mount Enclosure A20N16ALP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.62 INCH 508 HEIGHT IN MM UL 50, CSA APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A-20N16MP BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CONTROL AND INSTRUMENT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.62 INCH 508 HEIGHT IN MM UL 50, CSA APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A-20N16MP BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CONTROL AND INSTRUMENT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20N16ALP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20N16ALP
Multipurpose Wall Mount Enclosure A20N16ALP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.62 INCH 508 HEIGHT IN MM UL 50, CSA APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A-20N16MP BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CONTROL AND INSTRUMENT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6.62 INCH
  • 508 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • A-20N16MP BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CONTROL AND INSTRUMENT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20N16ALP
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6.62 inch (168 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details