Pentair, Inc. Multipurpose Wall Mount Enclosure A20H2012GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.19 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A20P20, A20P20G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.19 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A20P20, A20P20G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20H2012GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20H2012GQRLP
Multipurpose Wall Mount Enclosure A20H2012GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.19 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A20P20, A20P20G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 20.25 INCH
  • 20.19 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE
  • A20P20, A20P20G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20H2012GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 20.19 inch (513 mm)
Width 20.25 inch (514 mm)
Depth 12 inch (305 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details