Pentair, Inc. Multipurpose Wall Mount Enclosure A20H2010GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.19 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A20P20, A20P20G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.19 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A20P20, A20P20G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20H2010GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20H2010GQRLP
Multipurpose Wall Mount Enclosure A20H2010GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.19 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A20P20, A20P20G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 20.25 INCH
  • 20.19 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE
  • A20P20, A20P20G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20H2010GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 20.19 inch (513 mm)
Width 20.25 inch (514 mm)
Depth 10 inch (254 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details