Pentair, Inc. Multipurpose Wall Mount Enclosure A20H1606ALLP

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 16 INCH 20 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 16 INCH 20 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20H1606ALLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20H1606ALLP
Multipurpose Wall Mount Enclosure A20H1606ALLP
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 16 INCH 20 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH BRUSHED FINISH
  • 16 INCH
  • 20 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A20P16, A20P16G, A20P16AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 4
  • ROHS COMPLIANT
  • A4A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20H1606ALLP
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details