Pentair, Inc. Pull/Junction Box A20208GSC

Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 20 INCH 20 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 8 ROHS COMPLIANT A90GS MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 20 INCH 20 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 8 ROHS COMPLIANT A90GS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A20208GSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A20208GSC
Pull/Junction Box A20208GSC
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 20 INCH 20 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 8 ROHS COMPLIANT A90GS MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH
  • 20 INCH
  • 20 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 3/12, IP66 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF COVER SCREWS 8
  • ROHS COMPLIANT
  • A90GS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20208GSC
Product Name Pull/Junction Box
Type Junction Box
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Lift-off Enclosure 10x7x5 Type 1 - 598-BA1076 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details