Pentair, Inc. Multipurpose Wall Mount Enclosure A16128JFGQRR

Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 13.39 INCH 13.39 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6.13 INCH 406.4 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-14P12 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION (2) LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 13.39 INCH 13.39 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6.13 INCH 406.4 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-14P12 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION (2) LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A16128JFGQRR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A16128JFGQRR
Multipurpose Wall Mount Enclosure A16128JFGQRR
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 13.39 INCH 13.39 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6.13 INCH 406.4 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-14P12 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION (2) LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 13.39 INCH
  • 13.39 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6.13 INCH
  • 406.4 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, SCREW ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-14P12 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • INCLUSION (2) LATCH
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A16128JFGQRR
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 13.39 inch (340 mm)
Depth 6.13 inch (156 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details