A16126T1PP -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
A16126T1PP
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
12 INCH
16 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
KEY LOCK QUARTER TURN LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
24 KNOCKOUT(S)
(14) SIDES, (10) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A1PP MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
12 INCH
16 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
KEY LOCK QUARTER TURN LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
24 KNOCKOUT(S)
(14) SIDES, (10) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A1PP MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
12 INCH
16 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
KEY LOCK QUARTER TURN LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
24 KNOCKOUT(S)
(14) SIDES, (10) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A1PP MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 12 INCH
- 16 INCH
- 6 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- KEY LOCK QUARTER TURN LATCH COVER TYPE
- 16/14 GAUGE MATERIAL SPECIFICATION
- (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 24 KNOCKOUT(S)
- (14) SIDES, (10) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- ROHS COMPLIANT
- A1PP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A16126T1PP |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
16 inch (406 mm)
|
|
Width
|
12 inch (305 mm)
|
|
Depth
|
6 inch (152 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Length
3.94 inch (100 mm)
Width
9.45 inch (240 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers