Pentair, Inc. Multipurpose Wall Mount Enclosure A161206LP

Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 12 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A16P12, A16P12G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 12 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A16P12, A16P12G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A161206LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A161206LP
Multipurpose Wall Mount Enclosure A161206LP
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 12 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A16P12, A16P12G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 12 INCH
  • 16 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A16P12, A16P12G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 2
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A161206LP
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details