Pentair, Inc. Multipurpose Wall Mount Enclosure A1412NF

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A14P12, A14P12G BACK PANEL APPLICABLE STANDARD IEC 60529 A51NF MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A14P12, A14P12G BACK PANEL APPLICABLE STANDARD IEC 60529 A51NF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1412NF - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1412NF
Multipurpose Wall Mount Enclosure A1412NF
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A14P12, A14P12G BACK PANEL APPLICABLE STANDARD IEC 60529 A51NF MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 14 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • CLAMP, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A14P12, A14P12G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A51NF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1412NF
Product Name Multipurpose Wall Mount Enclosure
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details