Pentair, Inc. Multipurpose Wall Mount Enclosure A14128PHC

Description
" ONE DOOR TYPE POLYESTER NON GLASS FILLED MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 12.01 INCH 12.01 WIDTH IN INCH 14.02 INCH 14.02 HEIGHT IN INCH 8.35 INCH 8.35 DEPTH IN INCH UL 508-A, CSA APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SNAP HINGED, SNAP DOWN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A14P12AL NOT INCLUDED BACK PANEL POLYPRO[T], HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE POLYESTER NON GLASS FILLED MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 12.01 INCH 12.01 WIDTH IN INCH 14.02 INCH 14.02 HEIGHT IN INCH 8.35 INCH 8.35 DEPTH IN INCH UL 508-A, CSA APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SNAP HINGED, SNAP DOWN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A14P12AL NOT INCLUDED BACK PANEL POLYPRO[T], HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A14128PHC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A14128PHC
Multipurpose Wall Mount Enclosure A14128PHC
" ONE DOOR TYPE POLYESTER NON GLASS FILLED MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 12.01 INCH 12.01 WIDTH IN INCH 14.02 INCH 14.02 HEIGHT IN INCH 8.35 INCH 8.35 DEPTH IN INCH UL 508-A, CSA APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SNAP HINGED, SNAP DOWN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A14P12AL NOT INCLUDED BACK PANEL POLYPRO[T], HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • POLYESTER NON GLASS FILLED MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 12.01 INCH
  • 12.01 WIDTH IN INCH
  • 14.02 INCH
  • 14.02 HEIGHT IN INCH
  • 8.35 INCH
  • 8.35 DEPTH IN INCH
  • UL 508-A, CSA APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • SNAP HINGED, SNAP DOWN LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A14P12AL NOT INCLUDED BACK PANEL
  • POLYPRO[T], HOFFMAN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A14128PHC
Product Name Multipurpose Wall Mount Enclosure
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 8.35 inch (212 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details