Pentair, Inc. Pull/Junction Box A1212CHNF

Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E/508A, CUL, CSA C22.2 APPROVAL 10 INCH WIDTH X 12.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT BACK PANEL SIZE 10.88 INCH WIDTH X 10.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51NF MODEL "
Datasheet
Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E/508A, CUL, CSA C22.2 APPROVAL 10 INCH WIDTH X 12.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT BACK PANEL SIZE 10.88 INCH WIDTH X 10.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51NF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A1212CHNF - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A1212CHNF
Pull/Junction Box A1212CHNF
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E/508A, CUL, CSA C22.2 APPROVAL 10 INCH WIDTH X 12.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT BACK PANEL SIZE 10.88 INCH WIDTH X 10.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51NF MODEL "

"

  • 1-DOOR TYPE
  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 50/50E/508A, CUL, CSA C22.2 APPROVAL
  • 10 INCH WIDTH X 12.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ROHS COMPLIANT
  • BACK PANEL SIZE 10.88 INCH WIDTH X 10.75 INCH HEIGHT
  • APPLICABLE STANDARD IEC 60529
  • A51NF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1212CHNF
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-Z-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details