Pentair, Inc. Pull/Junction Box A1210CHFTC

Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 5.54 INCH 5.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE HOFFMAN[R] BRAND "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 5.54 INCH 5.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A1210CHFTC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A1210CHFTC
Pull/Junction Box A1210CHFTC
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 5.54 INCH 5.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE HOFFMAN[R] BRAND "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 5.54 INCH
  • 5.54 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1210CHFTC
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
Depth 5.54 inch (141 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details