Pentair, Inc.Multipurpose Wall Mount EnclosureA12106NFSS6
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
10 INCH
12 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
OUTDOOR SERVICE TYPE
A12P10, A12P10G BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51S MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
10 INCH
12 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
OUTDOOR SERVICE TYPE
A12P10, A12P10G BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51S MODEL
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
10 INCH
12 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
OUTDOOR SERVICE TYPE
A12P10, A12P10G BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51S MODEL
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
10 INCH
12 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION