Pentair, Inc. Multipurpose Wall Mount Enclosure A10106PHC

Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.04 INCH 10.04 INCH 6.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A10P10, A10P10AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet
Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.04 INCH 10.04 INCH 6.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A10P10, A10P10AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A10106PHC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A10106PHC
Multipurpose Wall Mount Enclosure A10106PHC
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.04 INCH 10.04 INCH 6.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A10P10, A10P10AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "

"

  • ONE DOOR TYPE
  • NON-GLASS FILLED POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 10.04 INCH
  • 10.04 INCH
  • 6.38 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE
  • A10P10, A10P10AL BACK PANEL
  • POLYPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE SOLID
  • PCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10106PHC
Product Name Multipurpose Wall Mount Enclosure
Length 10.04 inch (255 mm)
Width 10.04 inch (255 mm)
Depth 6.38 inch (162 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details