Pentair, Inc. Multipurpose Wall Mount Enclosure A10106CHFL

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 10 INCH 10 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A10P10, A10P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 10 INCH 10 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A10P10, A10P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A10106CHFL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A10106CHFL
Multipurpose Wall Mount Enclosure A10106CHFL
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 10 INCH 10 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A10P10, A10P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 GRAY COLOR
  • 10 INCH
  • 10 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A10P10, A10P10G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51FL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10106CHFL
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details