Pentair, Inc. Multipurpose Wall Mount Enclosure A1008NFSS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1008NFSS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1008NFSS6
Multipurpose Wall Mount Enclosure A1008NFSS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A10P8, A10P8G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1008NFSS6
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details