Pentair, Inc. Multipurpose Wall Mount Enclosure A1008CHFL

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1008CHFL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1008CHFL
Multipurpose Wall Mount Enclosure A1008CHFL
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A10P8, A10P8G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51FL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1008CHFL
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details