8P4I -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
8P4I
Description
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Description
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Datasheet
Suppliers
Conduit/Cable Fastener
8P4I
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
"
- PUSH-IN CONDUIT CLAMP TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 1/4 INCH THREADED MOUNTING HOLE SIZE
- 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
- 1/2 INCH (EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
8P4I |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
E-TFE/TEFZEL
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
0.7400 inch (18.8 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details