Pentair, Inc. Conduit to Beam/Flange Fastener 812M912SM

Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 812M912SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
812M912SM
Conduit to Beam/Flange Fastener 812M912SM
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 812M912SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Features LiquidTight
View Details
Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details