Pentair, Inc. Conduit to Beam/Flange Fastener 812M24

Description
360 DEGREE PIVOT TYPE CADDY ARMOR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet
Description
360 DEGREE PIVOT TYPE CADDY ARMOR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 812M24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
812M24
Conduit to Beam/Flange Fastener 812M24
360 DEGREE PIVOT TYPE CADDY ARMOR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND
  • 360 DEGREE PIVOT TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 PIECE STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 812M24
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8750255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details