Pentair, Inc. Conduit to Beam/Flange Fastener 70858

Description
" ROD/WIRE TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE 200 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" ROD/WIRE TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE 200 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 70858 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
70858
Conduit to Beam/Flange Fastener 70858
" ROD/WIRE TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE 200 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • ROD/WIRE TO FLANGE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE
  • 200 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 70858
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details
Conduit - 8808297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details