Pentair, Inc. Conduit/Cable Fastener 6Z34812M

Description
SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH FLANGE THICKNESS 3/8 TO 7/16 INCH OUTER DIAMETER 0.709 TO 1.181 INCH
Datasheet
Description
SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH FLANGE THICKNESS 3/8 TO 7/16 INCH OUTER DIAMETER 0.709 TO 1.181 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 6Z34812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
6Z34812M
Conduit/Cable Fastener 6Z34812M
SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH FLANGE THICKNESS 3/8 TO 7/16 INCH OUTER DIAMETER 0.709 TO 1.181 INCH
  • SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • ROD SIZE 3/8 INCH
  • FLANGE THICKNESS 3/8 TO 7/16 INCH
  • OUTER DIAMETER 0.709 TO 1.181 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 6Z34812M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details