Pentair, Inc. Conduit/Cable Fastener 6Z3416P

Description
" PUSH-IN CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1 INCH (EMT), 3/4 INCH (RIGID), 3/8 INCH (ROD) CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 3/8 TO 7/16 INCH "
Datasheet
Description
" PUSH-IN CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1 INCH (EMT), 3/4 INCH (RIGID), 3/8 INCH (ROD) CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 3/8 TO 7/16 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 6Z3416P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
6Z3416P
Conduit/Cable Fastener 6Z3416P
" PUSH-IN CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1 INCH (EMT), 3/4 INCH (RIGID), 3/8 INCH (ROD) CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 3/8 TO 7/16 INCH "

"

  • PUSH-IN CONDUIT TO ROD/WIRE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1 INCH (EMT), 3/4 INCH (RIGID), 3/8 INCH (ROD) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • FLANGE THICKNESS 3/8 TO 7/16 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 6Z3416P
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details