6M4I -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
6M4I
Description
"
SNAP CLOSE CONDUIT/PIPE CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
3/8 INCH FLEXIBLE CONDUIT, (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Description
"
SNAP CLOSE CONDUIT/PIPE CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
3/8 INCH FLEXIBLE CONDUIT, (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Datasheet
Suppliers
Conduit/Cable Fastener
6M4I
"
SNAP CLOSE CONDUIT/PIPE CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
3/8 INCH FLEXIBLE CONDUIT, (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
"
- SNAP CLOSE CONDUIT/PIPE CLAMP TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- UL (CANADA AND US) APPROVAL
- 100 STANDARD PACKAGE
- 1/4 INCH THREADED MOUNTING HOLE SIZE
- 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
- 3/8 INCH FLEXIBLE CONDUIT, (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
6M4I |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Material
Plastic
Flexibility
Flexible
Temperature Rating
-4 to 176 F (-20 to 80 C)
View Details