Pentair, Inc. Conduit/Cable Fastener 4Z34812M

Description
" SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT), 12 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH FLANGE THICKNESS 1/8 TO 3/8 INCH OUTER DIAMETER 0.709 TO 1.181 INCH "
Datasheet
Description
" SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT), 12 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH FLANGE THICKNESS 1/8 TO 3/8 INCH OUTER DIAMETER 0.709 TO 1.181 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 4Z34812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
4Z34812M
Conduit/Cable Fastener 4Z34812M
" SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT), 12 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH FLANGE THICKNESS 1/8 TO 3/8 INCH OUTER DIAMETER 0.709 TO 1.181 INCH "

"

  • SNAP CLOSE CONDUIT TO ROD/WIRE CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (EMT), 12 AWG (WIRE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • ROD SIZE 1/4 INCH
  • FLANGE THICKNESS 1/8 TO 3/8 INCH
  • OUTER DIAMETER 0.709 TO 1.181 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 4Z34812M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 7559023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details