Pentair, Inc. Conduit to Beam/Flange Fastener 4TI912

Description
ROD TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 200 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND HOLE SIZE 1/4 INCH THREADED
Datasheet
Description
ROD TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 200 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND HOLE SIZE 1/4 INCH THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 4TI912 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
4TI912
Conduit to Beam/Flange Fastener 4TI912
ROD TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 200 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND HOLE SIZE 1/4 INCH THREADED
  • ROD TO FLANGE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 200 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • HOLE SIZE 1/4 INCH THREADED
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 4TI912
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1613679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-5 - TE Connectivity
Specs
Size 1.2 inch (30.48 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details