Pentair, Inc. Conduit/Cable Fastener 449

Description
MC/AC CABLE TO METAL STUD CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.429 TO 0.531 INCH
Datasheet
Description
MC/AC CABLE TO METAL STUD CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.429 TO 0.531 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 449 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
449
Conduit/Cable Fastener 449
MC/AC CABLE TO METAL STUD CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.429 TO 0.531 INCH
  • MC/AC CABLE TO METAL STUD CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.429 TO 0.531 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 449
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Features LiquidTight
View Details
Cable Conduit - 1-2500181-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details