3825E -- PRESSURE BOOSTER SYSTEM
Simer Pumps
Pressure Booster System
3825E
Suppliers
Pressure Booster System
3825E
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
3825E |
|
Product Name
|
Pressure Booster System |
|
Pump Type
|
Booster Pump; Diaphragm Pump; Positive Displacement Pump
|
|
Discharge Pressure
|
60.0 psi (42.18 m of Water)
|
|
Liquid Flow
|
11.000 GPM (41.67 L/min)
|
|
HP
|
1.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
5000.0 psi (3515 m of Water)
Liquid Flow
1.299 GPM (4.92 L/min)
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Booster Pump
Discharge Pressure
0.0 psi (2.04E-4 m of Water)
HP
5.00 HP
View Details
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details