Pentair, Inc. Conduit/Cable Fastener 35016M

Description
CONDUIT TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.171 INCH MOUNTING HOLE SIZE 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 1.163 INCH
Datasheet
Description
CONDUIT TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.171 INCH MOUNTING HOLE SIZE 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 1.163 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 35016M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
35016M
Conduit/Cable Fastener 35016M
CONDUIT TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.171 INCH MOUNTING HOLE SIZE 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 1.163 INCH
  • CONDUIT TO STUD CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.171 INCH MOUNTING HOLE SIZE
  • 1 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.163 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 35016M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 1240054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details