Pentair, Inc. Cable/Conduit to Purlin Fastener 3150037EG

Description
" PURLIN CLAMP TYPE ELECTROGALVANIZED CAST IRON MATERIAL SET SCREW INSTALLATION UL (CANADA AND US), FM APPROVAL 25 STANDARD PACKAGE 400 LB LOAD CAPACITY 3/8 INCH (ROD) CONDUIT/CABLE SIZE 1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 3/8 INCH DIA "
Datasheet
Description
" PURLIN CLAMP TYPE ELECTROGALVANIZED CAST IRON MATERIAL SET SCREW INSTALLATION UL (CANADA AND US), FM APPROVAL 25 STANDARD PACKAGE 400 LB LOAD CAPACITY 3/8 INCH (ROD) CONDUIT/CABLE SIZE 1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 3/8 INCH DIA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 3150037EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
3150037EG
Cable/Conduit to Purlin Fastener 3150037EG
" PURLIN CLAMP TYPE ELECTROGALVANIZED CAST IRON MATERIAL SET SCREW INSTALLATION UL (CANADA AND US), FM APPROVAL 25 STANDARD PACKAGE 400 LB LOAD CAPACITY 3/8 INCH (ROD) CONDUIT/CABLE SIZE 1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 3/8 INCH DIA "

"

  • PURLIN CLAMP TYPE
  • ELECTROGALVANIZED CAST IRON MATERIAL
  • SET SCREW INSTALLATION
  • UL (CANADA AND US), FM APPROVAL
  • 25 STANDARD PACKAGE
  • 400 LB LOAD CAPACITY
  • 3/8 INCH (ROD) CONDUIT/CABLE SIZE
  • 1 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • SCREW SIZE 3/8 INCH DIA

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 3150037EG
Product Name Cable/Conduit to Purlin Fastener
Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 1240026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-2 - TE Connectivity
Specs
Size 0.7600 inch (19.3 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details