Simer Pumps PitMaster IV - Submersible Sump/Effluent 2995

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
PitMaster IV - Submersible Sump/Effluent
2995
PitMaster IV - Submersible Sump/Effluent 2995

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2995
Product Name PitMaster IV - Submersible Sump/Effluent
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump; Utility Pump; Wastewater Treatment Pump; Water Treatment Pump
Liquid Flow 66.000 GPM (250.00 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details