Simer Pumps PitMaster L 2962

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
PitMaster L
2962
PitMaster L 2962

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2962
Product Name PitMaster L
Pump Type Centrifugal Pump; Sump Pump; Utility Pump; Wastewater Treatment Pump
Liquid Flow 55.000 GPM (208.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details