2870G -- WATER WELL SUBMERSIBLE PUMP
Simer Pumps
Water Well Submersible Pump
2870G
Suppliers
Water Well Submersible Pump
2870G
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2870G |
|
Product Name
|
Water Well Submersible Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Submersible Pump; Deep Well Pump
|
|
Discharge Pressure
|
167.0 psi (117 m of Water)
|
|
Liquid Flow
|
22.000 GPM (83.33 L/min)
|
|
HP
|
0.50 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size
4.000 inch (102 mm)
Power Source
NoSourceIncluded; Basic
View Details
Pump Type
Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details