2855G -- WATER WELL SUBMERSIBLE PUMP
Simer Pumps
Water Well Submersible Pump
2855G
Suppliers
Water Well Submersible Pump
2855G
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2855G |
|
Product Name
|
Water Well Submersible Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Submersible Pump; Deep Well Pump
|
|
Discharge Pressure
|
167.0 psi (117 m of Water)
|
|
Liquid Flow
|
22.000 GPM (83.33 L/min)
|
|
HP
|
0.75 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
4400.000 GPM (16666.67 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
NoSourceIncluded; Basic
View Details