2850G -- WATER WELL SUBMERSIBLE PUMP
Simer Pumps
Water Well Submersible Pump
2850G
Suppliers
Water Well Submersible Pump
2850G
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2850G |
|
Product Name
|
Water Well Submersible Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Submersible Pump; Deep Well Pump
|
|
Discharge Pressure
|
167.0 psi (117 m of Water)
|
|
Liquid Flow
|
22.000 GPM (83.33 L/min)
|
|
HP
|
0.50 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size
1.000 inch (25.4 mm)
View Details
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details