2806E -- JET PUMP TANK SYSTEM
Simer Pumps
Jet Pump Tank System
2806E
Suppliers
Jet Pump Tank System
2806E
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2806E |
|
Product Name
|
Jet Pump Tank System |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Shallow Well Pump; Deep Well Pump (optional feature)
|
|
Discharge Pressure
|
54.0 psi (37.97 m of Water)
|
|
Liquid Flow
|
13.000 GPM (49.24 L/min)
|
|
HP
|
0.50 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
3082.007 GPM (11674.27 L/min)
Media
Chemical Pump
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.550 GPM (2.08 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
3.000 inch (76.2 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details