2800 -- SHALLOW WELL JET PUMP
Simer Pumps
Shallow Well Jet Pump
2800
Suppliers
Shallow Well Jet Pump
2800
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2800 |
|
Product Name
|
Shallow Well Jet Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Shallow Well Pump
|
|
Discharge Pressure
|
63.0 psi (44.29 m of Water)
|
|
Liquid Flow
|
7.400 GPM (28.03 L/min)
|
|
HP
|
0.50 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Centrifugal Pump; Self-Priming Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
NoSourceIncluded; Basic
View Details
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details
Power Source
110 v
Pump Housing Material
Stainless Steel; Stainless steel
Media
Water Pump
View Details