Pentair, Inc. Conduit/Cable Fastener 24M4I

Description
" SNAP CLOSE CONDUIT/PIPE CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH THREADED MOUNTING HOLE SIZE 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1-1/2 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" SNAP CLOSE CONDUIT/PIPE CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH THREADED MOUNTING HOLE SIZE 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1-1/2 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 24M4I - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
24M4I
Conduit/Cable Fastener 24M4I
" SNAP CLOSE CONDUIT/PIPE CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH THREADED MOUNTING HOLE SIZE 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1-1/2 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • SNAP CLOSE CONDUIT/PIPE CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH THREADED MOUNTING HOLE SIZE
  • 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
  • 1-1/2 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 24M4I
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details