Simer Pumps Geyser® III 2355

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Geyser® III
2355
Geyser® III 2355

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2355
Product Name Geyser® III
Pump Type Centrifugal Pump; Submersible Pump; Utility Pump
Liquid Flow 36.000 GPM (136.36 L/min)
HP 0.30 HP
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details