Simer Pumps Geyser® Classic Submersible Pump 2310

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Geyser® Classic Submersible Pump
2310
Geyser® Classic Submersible Pump 2310

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2310
Product Name Geyser® Classic Submersible Pump
Pump Type Centrifugal Pump; Submersible Pump; Utility Pump
Liquid Flow 21.000 GPM (79.55 L/min)
HP 0.17 HP
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details