Simer Pumps Handi-Pump Cordless Utility Pump 2100

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Handi-Pump Cordless Utility Pump
2100
Handi-Pump Cordless Utility Pump 2100

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2100
Product Name Handi-Pump Cordless Utility Pump
Pump Type Utility Pump
Liquid Flow 4.500 GPM (17.05 L/min)
Power Source Regular Lantern Battery, 6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details