Pentair, Inc. Conduit to Beam/Flange Fastener 16P58

Description
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION TOP MOUNTING 50 STANDARD PACKAGE 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION TOP MOUNTING 50 STANDARD PACKAGE 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 16P58 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
16P58
Conduit to Beam/Flange Fastener 16P58
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION TOP MOUNTING 50 STANDARD PACKAGE 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • TOP MOUNTING
  • 50 STANDARD PACKAGE
  • 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 16P58
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details