Pentair, Inc. Conduit to Beam/Flange Fastener 16P24

Description
" CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet
Description
" CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 16P24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
16P24
Conduit to Beam/Flange Fastener 16P24
" CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY. BRAND "

"

  • CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE
  • HAMMER ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH EMT/RIGID CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY. BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 16P24
Product Name Conduit to Beam/Flange Fastener
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 6281463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Door kit
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details