Pentair, Inc. Conduit to Beam/Flange Fastener 16M58

Description
" SNAP CLOSE, 360 DEG PIVOT TYPE HAMMER ON, PLIER INSTALLATION UL (CANADA AND US) APPROVAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT/RIGID CONDUIT SIZE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet
Description
" SNAP CLOSE, 360 DEG PIVOT TYPE HAMMER ON, PLIER INSTALLATION UL (CANADA AND US) APPROVAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT/RIGID CONDUIT SIZE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 16M58 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
16M58
Conduit to Beam/Flange Fastener 16M58
" SNAP CLOSE, 360 DEG PIVOT TYPE HAMMER ON, PLIER INSTALLATION UL (CANADA AND US) APPROVAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT/RIGID CONDUIT SIZE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY. BRAND "

"

  • SNAP CLOSE, 360 DEG PIVOT TYPE
  • HAMMER ON, PLIER INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH EMT/RIGID CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY. BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 16M58
Product Name Conduit to Beam/Flange Fastener
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details