Pentair, Inc. Conduit/Cable Fastener 1624M

Description
" SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH, 1-1/2 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH, 1-1/2 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 1624M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
1624M
Conduit/Cable Fastener 1624M
" SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH, 1-1/2 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 100 LB LOAD CAPACITY
  • 1 INCH, 1-1/2 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 1624M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 2535259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Cable Conduit - 2-2500180-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details