Pentair, Inc. Conduit/Cable Fastener 1616M

Description
SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet
Description
SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 1616M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
1616M
Conduit/Cable Fastener 1616M
SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
  • SNAP CLOSE CONDUIT TO CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 100 LB LOAD CAPACITY
  • 1 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 1616M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 8808155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details