12P4I -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
12P4I
Description
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Description
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Datasheet
Suppliers
Conduit/Cable Fastener
12P4I
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/4 INCH THREADED MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
"
- PUSH-IN CONDUIT CLAMP TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 1/4 INCH THREADED MOUNTING HOLE SIZE
- 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
- 3/4 INCH (EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
12P4I |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
1.67 inch (42.42 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Material
Bronze
Flexibility
Flexible
Size
0.7500 inch (19.05 mm)
View Details