Pentair, Inc. Conduit/Cable Fastener 12P16P

Description
" PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 3/4 INCH, 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 3/4 INCH, 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 12P16P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
12P16P
Conduit/Cable Fastener 12P16P
" PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 3/4 INCH, 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • 3/4 INCH, 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12P16P
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 7730454002 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Conduit - 2687439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details