Pentair, Inc. Cable/Conduit to Purlin Fastener 12316P

Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 12316P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
12316P
Cable/Conduit to Purlin Fastener 12316P
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • Z-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE
  • 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12316P
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1613641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details